Vishay Intertechnology, Inc. RES, TF, 150, 1%, 1/10W, 0805 CRCW08051500F

Description
RES, TF, 150, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 150, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 150, 1%, 1/10W, 0805 - CRCW08051500F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 150, 1%, 1/10W, 0805
CRCW08051500F
RES, TF, 150, 1%, 1/10W, 0805 CRCW08051500F
RES, TF, 150, 1%, 1/10W, 0805

RES, TF, 150, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051500F
Product Name RES, TF, 150, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers