Vishay Intertechnology, Inc. RES 14.7 OHM 1/8W 1% 0805 SMD CRCW080514R7FKTA

Description
RES 14.7ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 14.7ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/8W 1% 0805 SMD - CRCW080514R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/8W 1% 0805 SMD
CRCW080514R7FKTA
RES 14.7 OHM 1/8W 1% 0805 SMD CRCW080514R7FKTA
RES 14.7ohm 1/8W 1% 0805 SMD

RES 14.7ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080514R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080514R7FKTA-ND
Chip Resistor - Surface Mount CRCW080514R7FKTA-ND
14.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14.7 Ohm, 125Mw, 1%; Resistance Vishay - 07J4821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.7 Ohm, 125Mw, 1%; Resistance Vishay
07J4821
Resistor, Thick Film, 14.7 Ohm, 125Mw, 1%; Resistance Vishay 07J4821
RESISTOR, THICK FILM, 14.7 OHM, 125mW, 1%; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.7 OHM, 125mW, 1%; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080514R7FKTA CRCW080514R7FKTA-ND 07J4821
Product Name RES 14.7 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 14.7 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details