Vishay Precision Group Chip Resistor - Surface Mount CRCW080514R3FKEA

Description
14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.3CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3CTR-ND
Chip Resistor - Surface Mount 541-14.3CTR-ND
14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080514R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080514R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080514R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 14R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4290
Res, Thick Film, 14R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4290
RES, THICK FILM, 14R3, 1%, 0.125W, 0805, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R3, 1%, 0.125W, 0805, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4479
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4479
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-14.3CTR-ND CRCW080514R3FKEA 42K4290 27W4479
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 14R3, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details