Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080514R0FKTA

Description
14 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080514R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080514R0FKTA-ND
Chip Resistor - Surface Mount CRCW080514R0FKTA-ND
14 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080514R0FKTA - CRCW080514R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080514R0FKTA
CRCW080514R0FKTA
CRCW080514R0FKTA CRCW080514R0FKTA
CRCW080514R0FKTA

CRCW080514R0FKTA

Supplier's Site
Resistor, Thick Film, 14 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4819
Resistor, Thick Film, 14 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4819
RESISTOR, THICK FILM, 14 OHM, 125mW, 1%, FULL REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14 OHM, 125mW, 1%, FULL REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080514R0FKTA-ND CRCW080514R0FKTA 07J4819
Product Name Chip Resistor - Surface Mount CRCW080514R0FKTA Resistor, Thick Film, 14 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers