Vishay Intertechnology, Inc. RES 1% 0.1W 147K TFC 0805 SMT CRCW08051473FRT1

Description
RES 1% 0.1W 147K TFC 0805 SMT
Request a Quote
Description
RES 1% 0.1W 147K TFC 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1% 0.1W 147K TFC 0805 SMT - CRCW08051473FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1% 0.1W 147K TFC 0805 SMT
CRCW08051473FRT1
RES 1% 0.1W 147K TFC 0805 SMT CRCW08051473FRT1
RES 1% 0.1W 147K TFC 0805 SMT

RES 1% 0.1W 147K TFC 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051473FRT1
Product Name RES 1% 0.1W 147K TFC 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details