Vishay Intertechnology, Inc. RES 1% 0.1W 147K TFC 0805 SMT CRCW08051473F

Description
RES 1% 0.1W 147K TFC 0805 SMT
Request a Quote
Description
RES 1% 0.1W 147K TFC 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1% 0.1W 147K TFC 0805 SMT - CRCW08051473F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1% 0.1W 147K TFC 0805 SMT
CRCW08051473F
RES 1% 0.1W 147K TFC 0805 SMT CRCW08051473F
RES 1% 0.1W 147K TFC 0805 SMT

RES 1% 0.1W 147K TFC 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051473F
Product Name RES 1% 0.1W 147K TFC 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details