Vishay Intertechnology, Inc. RESISTOR 14.7K 1% .1W CRCW08051472FRT1

Description
RESISTOR 14.7K 1% .1W
Request a Quote
Description
RESISTOR 14.7K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 14.7K 1% .1W - CRCW08051472FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 14.7K 1% .1W
CRCW08051472FRT1
RESISTOR 14.7K 1% .1W CRCW08051472FRT1
RESISTOR 14.7K 1% .1W

RESISTOR 14.7K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051472FRT1
Product Name RESISTOR 14.7K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers