Vishay Precision Group RES 143 OHM 1/8W 1% 0805 SMD CRCW0805143RFKTA

Description
RES 143ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 143ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/8W 1% 0805 SMD - CRCW0805143RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W 1% 0805 SMD
CRCW0805143RFKTA
RES 143 OHM 1/8W 1% 0805 SMD CRCW0805143RFKTA
RES 143ohm 1/8W 1% 0805 SMD

RES 143ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805143RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805143RFKTA-ND
Chip Resistor - Surface Mount CRCW0805143RFKTA-ND
143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay - 36C9440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay
36C9440
Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay 36C9440
RES, THICK FILM, 143R, 1%, 0.125W, 0805; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 143R, 1%, 0.125W, 0805; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4827
Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4827
RES, THICK FILM, 143R, 1%, 0.125W, 0805, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 143R, 1%, 0.125W, 0805, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805143RFKTA CRCW0805143RFKTA-ND 36C9440 07J4827
Product Name RES 143 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details