Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805143RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805143RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805143RFKEA
Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805143RFKEA
Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Chip Resistor - Surface Mount - 541-143CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143CTR-ND
Chip Resistor - Surface Mount 541-143CTR-ND
143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143CCT-ND
Chip Resistor - Surface Mount 541-143CCT-ND
143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143CDKR-ND
Chip Resistor - Surface Mount 541-143CDKR-ND
143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay - 52K9879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay
52K9879
Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay 52K9879
RES, THICK FILM, 143R, 1%, 0.125W, 0805; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.125W, 0805; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4294
Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4294
RES, THICK FILM, 143R, 1%, 0.125W, 0805, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.125W, 0805, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805143RFKEA 541-143CTR-ND 52K9879 42K4294
Product Name Thick Film ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Chip Resistor - Surface Mount Res, Thick Film, 143R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 143R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details