Vishay Intertechnology, Inc. CRCW0805143KFKTA CRCW0805143KFKTA

Description
CRCW0805143KFKTA
Request a Quote Datasheet
Description
CRCW0805143KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805143KFKTA - CRCW0805143KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805143KFKTA
CRCW0805143KFKTA
CRCW0805143KFKTA CRCW0805143KFKTA
CRCW0805143KFKTA

CRCW0805143KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805143KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805143KFKTA-ND
Chip Resistor - Surface Mount CRCW0805143KFKTA-ND
143 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 143K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4830
Res, Thick Film, 143K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4830
RES, THICK FILM, 143K, 1%, 0.125W, 0805, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 143K, 1%, 0.125W, 0805, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805143KFKTA CRCW0805143KFKTA-ND 07J4830
Product Name CRCW0805143KFKTA Chip Resistor - Surface Mount Res, Thick Film, 143K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details