VISHAY INTERTECHNOLOGY, INC.
CRCW0805143KFKEALF -- RES 143K 1% SMT 0805
Vishay Intertechnology, Inc.
RES 143K 1% SMT 0805
CRCW0805143KFKEALF
Description
RES 143K 1% SMT 0805
Request a Quote
Email Supplier
Description
RES 143K 1% SMT 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805143KFKEALF |
|
Product Name
|
RES 143K 1% SMT 0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.21 ohms
View Details
2 suppliers