VISHAY INTERTECHNOLOGY, INC.
CRCW08051431FRT1 -- RES 1/10W 1.43K 1% 0805
Vishay Intertechnology, Inc.
RES 1/10W 1.43K 1% 0805
CRCW08051431FRT1
Description
RES 1/10W 1.43K 1% 0805
Request a Quote
Email Supplier
Description
RES 1/10W 1.43K 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051431FRT1 |
|
Product Name
|
RES 1/10W 1.43K 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Power Rating
4 watts
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.02E6 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details