Vishay Intertechnology, Inc. RES 1% 0.1W 1.43K TFC 0805 SMT CRCW08051431F

Description
RES 1% 0.1W 1.43K TFC 0805 SMT
Request a Quote
Description
RES 1% 0.1W 1.43K TFC 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1% 0.1W 1.43K TFC 0805 SMT - CRCW08051431F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1% 0.1W 1.43K TFC 0805 SMT
CRCW08051431F
RES 1% 0.1W 1.43K TFC 0805 SMT CRCW08051431F
RES 1% 0.1W 1.43K TFC 0805 SMT

RES 1% 0.1W 1.43K TFC 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051431F
Product Name RES 1% 0.1W 1.43K TFC 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details