VISHAY INTERTECHNOLOGY, INC.
CRCW08051430FRT1 -- RES, 143OHM, 1%, 1/10W
Vishay Intertechnology, Inc.
RES, 143OHM, 1%, 1/10W
CRCW08051430FRT1
Description
RES, 143OHM, 1%, 1/10W
Request a Quote
Email Supplier
Description
RES, 143OHM, 1%, 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051430FRT1 |
|
Product Name
|
RES, 143OHM, 1%, 1/10W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details