Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805140KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805140KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805140KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805140KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805140KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805140KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805140KFKTATR-ND
140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805140KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805140KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805140KFKTACT-ND
RES SMD 140K OHM 1% 1/8W 0805

RES SMD 140K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805140KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805140KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805140KFKTADKR-ND
RES SMD 140K OHM 1% 1/8W 0805

RES SMD 140K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4825
Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4825
RES, THICK FILM, 140K, 1%, 0.125W, 0805, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 140K, 1%, 0.125W, 0805, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B6758 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B6758
Thick Film Chip Resistor; Resistance Vishay 92B6758
THICK FILM CHIP RESISTOR; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805140KFKTA 541-CRCW0805140KFKTATR-ND 07J4825
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details