Vishay Precision Group CRCW0805140KFKEA CRCW0805140KFKEA

Description
CRCW0805140KFKEA
Request a Quote Datasheet
Description
CRCW0805140KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805140KFKEA - CRCW0805140KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805140KFKEA
CRCW0805140KFKEA
CRCW0805140KFKEA CRCW0805140KFKEA
CRCW0805140KFKEA

CRCW0805140KFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327215-CRCW0805140KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327215-CRCW0805140KFKEA
Resistors - Chip Resistor - Surface Mount 1327215-CRCW0805140KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327215-CRCW0805140K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 140 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 140K 1% ET1 E3,541-140KCDKR,541- 140KCCT,541-140KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327215-CRCW0805140KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 140 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 140K 1% ET1 E3,541-140KCDKR,541-140KCCT,541-140KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140KCDKR-ND
Chip Resistor - Surface Mount 541-140KCDKR-ND
140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140KCTR-ND
Chip Resistor - Surface Mount 541-140KCTR-ND
140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140KCCT-ND
Chip Resistor - Surface Mount 541-140KCCT-ND
140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805140KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805140KFKEA
Chip Resistor - Surface Mount CRCW0805140KFKEA
RES SMD 140K OHM 1% 1/8W 0805

RES SMD 140K OHM 1% 1/8W 0805

Supplier's Site Datasheet
125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 140kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805140KFKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 140kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805140KFKEA
125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 140kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805140KFKEA
125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 140kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 140kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4291
Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4291
RES, THICK FILM, 140K, 1%, 0.125W, 0805, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.125W, 0805, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 140K, 1%, 0.125W, 0805; Resistance Vishay - 52K9876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.125W, 0805; Resistance Vishay
52K9876
Res, Thick Film, 140K, 1%, 0.125W, 0805; Resistance Vishay 52K9876
RES, THICK FILM, 140K, 1%, 0.125W, 0805; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.125W, 0805; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805140KFKEA 1327215-CRCW0805140KFKEA 541-140KCDKR-ND CRCW0805140KFKEA 17930-CRCW0805140KFKEA 42K4291
Product Name CRCW0805140KFKEA Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount 125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 140kΩ 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 140K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 140000 ohms 140000 ohms 140000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details