Vishay Intertechnology, Inc. RES-1.40K 0.1W 1% THICK FILM CRCW08051401F

Description
RES-1.40K 0.1W 1% THICK FILM
Request a Quote
Description
RES-1.40K 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-1.40K 0.1W 1% THICK FILM - CRCW08051401F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-1.40K 0.1W 1% THICK FILM
CRCW08051401F
RES-1.40K 0.1W 1% THICK FILM CRCW08051401F
RES-1.40K 0.1W 1% THICK FILM

RES-1.40K 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051401F
Product Name RES-1.40K 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details