Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080513R7FKTA

Description
13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080513R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080513R7FKTA-ND
Chip Resistor - Surface Mount CRCW080513R7FKTA-ND
13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080513R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080513R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080513R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay - 07J4804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay
07J4804
Resistor, Thick Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay 07J4804
RESISTOR, THICK FILM, 13.7 OHM, 125mW, 1%; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.7 OHM, 125mW, 1%; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080513R7FKTA-ND CRCW080513R7FKTA 07J4804
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data