Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080513R3FKTA

Description
13.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080513R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080513R3FKTA-ND
Chip Resistor - Surface Mount CRCW080513R3FKTA-ND
13.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080513R3FKTA - CRCW080513R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080513R3FKTA
CRCW080513R3FKTA
CRCW080513R3FKTA CRCW080513R3FKTA
CRCW080513R3FKTA

CRCW080513R3FKTA

Supplier's Site
Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay - 07J4803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay
07J4803
Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay 07J4803
RESISTOR, THICK FILM, 13.3 OHM, 125mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.3 OHM, 125mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay - 36C9425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay
36C9425
Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay 36C9425
RESISTOR, THICK FILM, 13.3 OHM, 125mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.3 OHM, 125mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080513R3FKTA-ND CRCW080513R3FKTA 07J4803
Product Name Chip Resistor - Surface Mount CRCW080513R3FKTA Resistor, Thick Film, 13.3 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details