Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080513R0JNTA

Description
13 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080513R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080513R0JNTA-ND
Chip Resistor - Surface Mount CRCW080513R0JNTA-ND
13 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 13 OHM 1/8W 5% 0805 SMD - CRCW080513R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/8W 5% 0805 SMD
CRCW080513R0JNTA
RES 13 OHM 1/8W 5% 0805 SMD CRCW080513R0JNTA
RES 13ohm 1/8W 5% 0805 SMD

RES 13ohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 13 5% 200 Rt1 Rohs Compliant Vishay - 49P0327 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 13 5% 200 Rt1 Rohs Compliant Vishay
49P0327
Crcw0805 13 5% 200 Rt1 Rohs Compliant Vishay 49P0327
CRCW0805 13 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 13 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW080513R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080513R0JNTA
Chip Resistor - Surface Mount CRCW080513R0JNTA
RES SMD 13 OHM 5% 1/8W 0805

RES SMD 13 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW080513R0JNTA-ND CRCW080513R0JNTA 49P0327 CRCW080513R0JNTA
Product Name Chip Resistor - Surface Mount RES 13 OHM 1/8W 5% 0805 SMD Crcw0805 13 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details