Vishay Intertechnology, Inc. RES 13.0 OHM 1/8W 1% 0805 SMD CRCW080513R0FKEA

Description
RES 13.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 13.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 1/8W 1% 0805 SMD - CRCW080513R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1/8W 1% 0805 SMD
CRCW080513R0FKEA
RES 13.0 OHM 1/8W 1% 0805 SMD CRCW080513R0FKEA
RES 13.0ohm 1/8W 1% 0805 SMD

RES 13.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0CDKR-ND
Chip Resistor - Surface Mount 541-13.0CDKR-ND
13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0CTR-ND
Chip Resistor - Surface Mount 541-13.0CTR-ND
13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0CCT-ND
Chip Resistor - Surface Mount 541-13.0CCT-ND
13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4281
Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4281
RES, THICK FILM, 13R, 1%, 0.125W, 0805, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.125W, 0805, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13R, 1%, 0.125W, 0805; Resistance Vishay - 52K9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.125W, 0805; Resistance Vishay
52K9857
Res, Thick Film, 13R, 1%, 0.125W, 0805; Resistance Vishay 52K9857
RES, THICK FILM, 13R, 1%, 0.125W, 0805; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.125W, 0805; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080513R0FKEA 541-13.0CDKR-ND 42K4281 52K9857
Product Name RES 13.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 13R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 13 ohms 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details