13.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
13.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
13.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 13K7, 1%, 0.125W, 0805; Resistance:13.7kohm;
RES, THICK FILM, 13K7, 1%, 0.125W, 0805, REEL; Resistance:13.7kohm;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6790894 | 6790894P | 541-13.7KCCT-ND | CRCW080513K7FKEA | 52K9856 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Res, Thick Film, 13K7, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 13700 ohms | 13700 ohms | |||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |