Vishay Intertechnology, Inc. RES 13.3K OHM 1/8W 1% 0805 SMD CRCW080513K3FKTA

Description
RES 13.3Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/8W 1% 0805 SMD - CRCW080513K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/8W 1% 0805 SMD
CRCW080513K3FKTA
RES 13.3K OHM 1/8W 1% 0805 SMD CRCW080513K3FKTA
RES 13.3Kohm 1/8W 1% 0805 SMD

RES 13.3Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080513K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080513K3FKTATR-ND
13.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080513K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080513K3FKTADKR-ND
RES SMD 13.3K OHM 1% 1/8W 0805

RES SMD 13.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080513K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080513K3FKTACT-ND
RES SMD 13.3K OHM 1% 1/8W 0805

RES SMD 13.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 13K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4812
Res, Thick Film, 13K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4812
RES, THICK FILM, 13K3, 1%, 0.125W, 0805, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K3, 1%, 0.125W, 0805, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080513K3FKTA 541-CRCW080513K3FKTATR-ND 07J4812
Product Name RES 13.3K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 13K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details