Thick Film Chip ResistorSeries:CRCW;
13.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
13.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
13.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 13K3, 1%, 0.125W, 0805, REEL; Resistance:13.3kohm;
RES, THICK FILM, 13K3, 1%, 0.125W, 0805; Resistance:13.3kohm;
RES SMD 13.3K OHM 1% 1/8W 0805
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6790885 | CRCW080513K3FKEA | 541-13.3KCTR-ND | 42K4279 | CRCW080513K3FKEA |
| Product Name | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0... | Chip Resistor - Surface Mount | Res, Thick Film, 13K3, 1%, 0.125W, 0805, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] | ||
| Standards and Certifications | RoHS | RoHS | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |