Vishay Intertechnology, Inc. Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080513K0JNEB

Description
Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080513K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080513K0JNEB
Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080513K0JNEB
Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW080513K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080513K0JNEB-ND
Chip Resistor - Surface Mount CRCW080513K0JNEB-ND
13 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080513K0JNEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080513K0JNEB
Resistors - Chip Resistor - Surface Mount CRCW080513K0JNEB
RES SMD 13K OHM 5% 1/8W 0805

RES SMD 13K OHM 5% 1/8W 0805

Supplier's Site
D12/crcw0805 200 13K 5% Et5 E3 Rohs Compliant Vishay - 49P0321 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 13K 5% Et5 E3 Rohs Compliant Vishay
49P0321
D12/crcw0805 200 13K 5% Et5 E3 Rohs Compliant Vishay 49P0321
D12/CRCW0805 200 13K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 13K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080513K0JNEB CRCW080513K0JNEB-ND CRCW080513K0JNEB 49P0321
Product Name Res Thick Film 0805 13K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D12/crcw0805 200 13K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details