Vishay Precision Group Chip Resistor - Surface Mount CRCW080513K0FKTA

Description
RES SMD 13K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 13K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080513K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080513K0FKTACT-ND
RES SMD 13K OHM 1% 1/8W 0805

RES SMD 13K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080513K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080513K0FKTADKR-ND
RES SMD 13K OHM 1% 1/8W 0805

RES SMD 13K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080513K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080513K0FKTATR-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080513K0FKTA - CRCW080513K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080513K0FKTA
CRCW080513K0FKTA
CRCW080513K0FKTA CRCW080513K0FKTA
CRCW080513K0FKTA

CRCW080513K0FKTA

Supplier's Site
Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4807
Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4807
RES, THICK FILM, 13K, 1%, 0.125W, 0805, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K, 1%, 0.125W, 0805, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080513K0FKTACT-ND CRCW080513K0FKTA 07J4807
Product Name Chip Resistor - Surface Mount CRCW080513K0FKTA Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details