Vishay Precision Group Chip Resistor - Surface Mount CRCW080513K0FKEA

Description
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-13.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KCTR-ND
Chip Resistor - Surface Mount 541-13.0KCTR-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KCDKR-ND
Chip Resistor - Surface Mount 541-13.0KCDKR-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KCCT-ND
Chip Resistor - Surface Mount 541-13.0KCCT-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW080513K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW080513K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW080513K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
SMD 0.125W 150V Resistor - 52-CRCW080513K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 150V Resistor
52-CRCW080513K0FKEA
SMD 0.125W 150V Resistor 52-CRCW080513K0FKEA
0805 13kR 1% 0.125W 150V Thick Film Resistor SMD Product overview: CRCW080513K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080513K0FKEA can be used for catalog matching and distributor lookup.

0805 13kR 1% 0.125W 150V Thick Film Resistor SMD Product overview: CRCW080513K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080513K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790881
Surface Mount Resistors 6790881
Vishay CRCW080513K0FKEA

Vishay CRCW080513K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080513K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080513K0FKEA
Chip Resistor - Surface Mount CRCW080513K0FKEA
RES SMD 13K OHM 1% 1/8W 0805

RES SMD 13K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 13K, 1%, 0.125W, 0805; Resistance Vishay - 52K9854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.125W, 0805; Resistance Vishay
52K9854
Res, Thick Film, 13K, 1%, 0.125W, 0805; Resistance Vishay 52K9854
RES, THICK FILM, 13K, 1%, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 13K, 1%, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4278
Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4278
RES, THICK FILM, 13K, 1%, 0.125W, 0805, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K, 1%, 0.125W, 0805, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4466
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4466
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-13.0KCTR-ND CRCW080513K0FKEA 52-CRCW080513K0FKEA 6790881 CRCW080513K0FKEA 52K9854 42K4278 27W4466
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.1... SMD 0.125W 150V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 13K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 13K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details