Vishay Precision Group Chip Resistor - Surface Mount CRCW0805137RFKEB

Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805137RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805137RFKEB-ND
Chip Resistor - Surface Mount CRCW0805137RFKEB-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 137 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805137RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 137 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805137RFKEB
Res Thick Film 0805 137 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805137RFKEB
Res Thick Film 0805 137 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 137 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay - 65J1461 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay
65J1461
Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay 65J1461
CRCW0805 137 1% 100 RT5 ROHS COMPLIANT: YES

CRCW0805 137 1% 100 RT5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805137RFKEB-ND CRCW0805137RFKEB 65J1461
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 137 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details