Vishay Precision Group Chip Resistor - Surface Mount CRCW0805137RFKEAC

Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805137RFKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805137RFKEAC-ND
Chip Resistor - Surface Mount CRCW0805137RFKEAC-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 137R 1% Et1 E3 Rohs Compliant Vishay - 59AC3645 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 137R 1% Et1 E3 Rohs Compliant Vishay
59AC3645
D12/crcw0805-C 100 137R 1% Et1 E3 Rohs Compliant Vishay 59AC3645
D12/CRCW0805-C 100 137R 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 137R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0805137RFKEAC-ND 59AC3645
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 137R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details