Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805137RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805137RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805137RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805137RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-137CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137CTR-ND
Chip Resistor - Surface Mount 541-137CTR-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137CCT-ND
Chip Resistor - Surface Mount 541-137CCT-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137CDKR-ND
Chip Resistor - Surface Mount 541-137CDKR-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 137R, 1%, 0.125W, 0805; Resistance Vishay - 52K9867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.125W, 0805; Resistance Vishay
52K9867
Res, Thick Film, 137R, 1%, 0.125W, 0805; Resistance Vishay 52K9867
RES, THICK FILM, 137R, 1%, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 137R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4287
Res, Thick Film, 137R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4287
RES, THICK FILM, 137R, 1%, 0.125W, 0805, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.125W, 0805, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805137RFKEA 541-137CTR-ND 52K9867 42K4287
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:137ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 137R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 137R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 137 ohms 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details