Vishay Intertechnology, Inc. RES-1.37K 0.1W 1% THICK FILM CRCW08051371F

Description
RES-1.37K 0.1W 1% THICK FILM
Request a Quote
Description
RES-1.37K 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-1.37K 0.1W 1% THICK FILM - CRCW08051371F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-1.37K 0.1W 1% THICK FILM
CRCW08051371F
RES-1.37K 0.1W 1% THICK FILM CRCW08051371F
RES-1.37K 0.1W 1% THICK FILM

RES-1.37K 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051371F
Product Name RES-1.37K 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details