Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805133RFKTA

Description
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805133RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805133RFKTA-ND
Chip Resistor - Surface Mount CRCW0805133RFKTA-ND
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 133ohms 1% 100ppm - CRCW0805133RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 133ohms 1% 100ppm
CRCW0805133RFKTA
Thick Film Resistors - SMD 1/8watt 133ohms 1% 100ppm CRCW0805133RFKTA
Thick Film Resistors - SMD 1/8watt 133ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 133ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4810
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4810
RES, THICK FILM, 133R, 1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 133R, 1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805133RFKTA-ND CRCW0805133RFKTA 07J4810
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 133ohms 1% 100ppm Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers