133 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 133ohm .33W 1% 0805 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805133RFKEAHP-ND | CRCW0805133RFKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 133 OHM .33W 1% 0805 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 133 ohms | 133 ohms |