Vishay Precision Group RES 133 OHM 1/8W 1% 0805 SMD CRCW0805133RFKEA

Description
RES 133ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 133ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W 1% 0805 SMD - CRCW0805133RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W 1% 0805 SMD
CRCW0805133RFKEA
RES 133 OHM 1/8W 1% 0805 SMD CRCW0805133RFKEA
RES 133ohm 1/8W 1% 0805 SMD

RES 133ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-133CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133CCT-ND
Chip Resistor - Surface Mount 541-133CCT-ND
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133CDKR-ND
Chip Resistor - Surface Mount 541-133CDKR-ND
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133CTR-ND
Chip Resistor - Surface Mount 541-133CTR-ND
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9865
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9865
RES, THICK FILM, 133R, 1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Vishay - 52K9864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Vishay
52K9864
Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Vishay 52K9864
RES, THICK FILM, 133R, 1%, 0.125W, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.125W, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5444 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5444
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5444
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3342
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3342
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 133 OHM 1% 1/8W 0805 - 873-CRCW0805133RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 133 OHM 1% 1/8W 0805
873-CRCW0805133RFKEA
RES SMD 133 OHM 1% 1/8W 0805 873-CRCW0805133RFKEA
RES SMD 133 OHM 1% 1/8W 0805

RES SMD 133 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805133RFKEA 541-133CCT-ND 52K9865 52K9864 61M5444 873-CRCW0805133RFKEA
Product Name RES 133 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay RES SMD 133 OHM 1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers