VISHAY INTERTECHNOLOGY, INC.
CRCW08051333F100RT1 -- 133K 1% 100PPM TKF
Vishay Intertechnology, Inc.
133K 1% 100PPM TKF
CRCW08051333F100RT1
Description
133K 1% 100PPM TKF
Request a Quote
Email Supplier
Description
133K 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051333F100RT1 |
|
Product Name
|
133K 1% 100PPM TKF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Wide 1612 (3831 Metric), 1216
Resistance Range
5.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.1 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details