VISHAY INTERTECHNOLOGY, INC.
CRCW08051332F100RT1 -- 13.3K 1% 100PPM TKF
Vishay Intertechnology, Inc.
13.3K 1% 100PPM TKF
CRCW08051332F100RT1
Description
13.3K 1% 100PPM TKF
Request a Quote
Email Supplier
Description
13.3K 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051332F100RT1 |
|
Product Name
|
13.3K 1% 100PPM TKF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6190 ohms
View Details
2 suppliers