Vishay Intertechnology, Inc. RES, 1.33K, .1W, 5%, 805 KOA NO DATA CRCW08051331FRT1

Description
RES, 1.33K, .1W, 5%, 805 KOA NO DATA
Request a Quote
Description
RES, 1.33K, .1W, 5%, 805 KOA NO DATA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.33K, .1W, 5%, 805 KOA NO DATA - CRCW08051331FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.33K, .1W, 5%, 805 KOA NO DATA
CRCW08051331FRT1
RES, 1.33K, .1W, 5%, 805 KOA NO DATA CRCW08051331FRT1
RES, 1.33K, .1W, 5%, 805 KOA NO DATA

RES, 1.33K, .1W, 5%, 805 KOA NO DATA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051331FRT1
Product Name RES, 1.33K, .1W, 5%, 805 KOA NO DATA
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details