Vishay Intertechnology, Inc. RES, SM 1.3K OHM 1/10W 1% CRCW0805132JRT1

Description
RES, SM 1.3Kohm 1/10W 1%
Request a Quote
Description
RES, SM 1.3Kohm 1/10W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SM 1.3K OHM 1/10W 1% - CRCW0805132JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SM 1.3K OHM 1/10W 1%
CRCW0805132JRT1
RES, SM 1.3K OHM 1/10W 1% CRCW0805132JRT1
RES, SM 1.3Kohm 1/10W 1%

RES, SM 1.3Kohm 1/10W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805132JRT1
Product Name RES, SM 1.3K OHM 1/10W 1%
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers