Vishay Precision Group RES 130 OHM 1/8W 5% 0805 SMD CRCW0805130RJNTA

Description
RES 130ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/8W 5% 0805 SMD - CRCW0805130RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/8W 5% 0805 SMD
CRCW0805130RJNTA
RES 130 OHM 1/8W 5% 0805 SMD CRCW0805130RJNTA
RES 130ohm 1/8W 5% 0805 SMD

RES 130ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805130RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805130RJNTA-ND
Chip Resistor - Surface Mount CRCW0805130RJNTA-ND
130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 130 5% 200 Rt1 Rohs Compliant Vishay - 49P0336 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 130 5% 200 Rt1 Rohs Compliant Vishay
49P0336
Crcw0805 130 5% 200 Rt1 Rohs Compliant Vishay 49P0336
CRCW0805 130 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 130 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805130RJNTA CRCW0805130RJNTA-ND 49P0336
Product Name RES 130 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 130 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details