Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0805130RJNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW0805130RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW0805130RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0805130RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-130ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130ATR-ND
Chip Resistor - Surface Mount 541-130ATR-ND
130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130ADKR-ND
Chip Resistor - Surface Mount 541-130ADKR-ND
130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130ACT-ND
Chip Resistor - Surface Mount 541-130ACT-ND
130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW0805130RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW0805130RJNEA
SMD 8W Resistor 52-CRCW0805130RJNEA
130R 5% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805130RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805130RJNEA can be used for catalog matching and distributor lookup.

130R 5% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805130RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805130RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805130RJNEA
867199-CRCW0805130RJNEA
Chip Resistor - Surface Mount - CRCW0805130RJNEA 867199-CRCW0805130RJNEA
Manufacturer: Vishay Win Source Part Number: 867199-CRCW0805130RJ NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-130ACT, 541-130ADKR, 541-130ATR, D12/CRCW0805 200 130R 5% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 867199-CRCW0805130RJNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 130 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-130ACT, 541-130ADKR, 541-130ATR, D12/CRCW0805 200 130R 5% ET1 E3

Buy Now Datasheet
Res, Thick Film, 130R, 5%, 0.125W, 0805; Resistance Vishay - 59M6855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.125W, 0805; Resistance Vishay
59M6855
Res, Thick Film, 130R, 5%, 0.125W, 0805; Resistance Vishay 59M6855
RES, THICK FILM, 130R, 5%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805130RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805130RJNEA
Resistors - Chip Resistor - Surface Mount CRCW0805130RJNEA
RES SMD 130 OHM 5% 1/8W 0805

RES SMD 130 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805130RJNEA 541-130ATR-ND 52-CRCW0805130RJNEA 867199-CRCW0805130RJNEA 59M6855 CRCW0805130RJNEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 5%; Power Rating:... Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount - CRCW0805130RJNEA Res, Thick Film, 130R, 5%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details