Vishay Precision Group Chip Resistor - Surface Mount CRCW0805130RFKTA

Description
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805130RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805130RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805130RFKTATR-ND
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805130RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805130RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805130RFKTACT-ND
RES SMD 130 OHM 1% 1/8W 0805

RES SMD 130 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805130RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805130RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805130RFKTADKR-ND
RES SMD 130 OHM 1% 1/8W 0805

RES SMD 130 OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW0805130RFKTA - CRCW0805130RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805130RFKTA
CRCW0805130RFKTA
CRCW0805130RFKTA CRCW0805130RFKTA
CRCW0805130RFKTA

CRCW0805130RFKTA

Supplier's Site
Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4805
Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4805
RES, THICK FILM, 130R, 1%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 130R, 1%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805130RFKTATR-ND CRCW0805130RFKTA 07J4805
Product Name Chip Resistor - Surface Mount CRCW0805130RFKTA Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details