Vishay Intertechnology, Inc. RES 130 OHM .33W 1% 0805 SMD CRCW0805130RFKEAHP

Description
RES 130ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 130ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM .33W 1% 0805 SMD - CRCW0805130RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM .33W 1% 0805 SMD
CRCW0805130RFKEAHP
RES 130 OHM .33W 1% 0805 SMD CRCW0805130RFKEAHP
RES 130ohm .33W 1% 0805 SMD

RES 130ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805130RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805130RFKEAHPDKR-ND
Chip Resistor - Surface Mount CRCW0805130RFKEAHPDKR-ND
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

130 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805130RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805130RFKEAHPCT-ND
Chip Resistor - Surface Mount CRCW0805130RFKEAHPCT-ND
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

130 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805130RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805130RFKEAHPTR-ND
Chip Resistor - Surface Mount CRCW0805130RFKEAHPTR-ND
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

130 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805130RFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805130RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0805130RFKEAHP
RES SMD 130 OHM 1% 1/2W 0805

RES SMD 130 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0805130RFKEAHP CRCW0805130RFKEAHPDKR-ND CRCW0805130RFKEAHP
Product Name RES 130 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details