Vishay Precision Group Chip Resistor - Surface Mount CRCW0805130RFKEA

Description
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 130 Ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high reliability in automotive and industrial applications. The product is characterized by its stability, with a resistance change of only 1% over 1000 hours at 70 °C. It is suitable for use in lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is packaged in a 0603 size format, making it compatible with various PCB designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 130 Ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high reliability in automotive and industrial applications. The product is characterized by its stability, with a resistance change of only 1% over 1000 hours at 70 °C. It is suitable for use in lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is packaged in a 0603 size format, making it compatible with various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-130CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130CCT-ND
Chip Resistor - Surface Mount 541-130CCT-ND
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130CTR-ND
Chip Resistor - Surface Mount 541-130CTR-ND
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130CDKR-ND
Chip Resistor - Surface Mount 541-130CDKR-ND
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 130 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 130 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Automotive 130 Ohm 125mW 150V Resistor - 52-CRCW0805130RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 130 Ohm 125mW 150V Resistor
52-CRCW0805130RFKEA
Automotive 130 Ohm 125mW 150V Resistor 52-CRCW0805130RFKEA
0805 Thick Film Resistor, 130 Ohm, 1% Tol, 125mW, 150V, AEC-Q200 Product overview: CRCW0805130RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 130 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 130 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805130RFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 130 Ohm, 1% Tol, 125mW, 150V, AEC-Q200 Product overview: CRCW0805130RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 130 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 130 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805130RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805130RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805130RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805130RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Surface Mount Resistors - 6790879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790879
Surface Mount Resistors 6790879
Vishay CRCW0805130RFKEA

Vishay CRCW0805130RFKEA

Supplier's Site
Surface Mount Resistors - 1694518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694518
Surface Mount Resistors 1694518
Vishay CRCW0805130RFKEA

Vishay CRCW0805130RFKEA

Supplier's Site
RES SMD 130 OHM 1% 1/8W 0805 - 873-CRCW0805130RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 130 OHM 1% 1/8W 0805
873-CRCW0805130RFKEA
RES SMD 130 OHM 1% 1/8W 0805 873-CRCW0805130RFKEA
RES SMD 130 OHM 1% 1/8W 0805

RES SMD 130 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 130R, 1%, 0.125W, 0805; Resistance Vishay - 52K9862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.125W, 0805; Resistance Vishay
52K9862
Res, Thick Film, 130R, 1%, 0.125W, 0805; Resistance Vishay 52K9862
RES, THICK FILM, 130R, 1%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4284
Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4284
RES, THICK FILM, 130R, 1%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4473 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4473
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4473
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-130CCT-ND 52-CRCW0805130RFKEA CRCW0805130RFKEA 6790879 873-CRCW0805130RFKEA 52K9862 42K4284 27W4473
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Automotive 130 Ohm 125mW 150V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:... Surface Mount Resistors RES SMD 130 OHM 1% 1/8W 0805 Res, Thick Film, 130R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 130R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers