Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805130KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4472
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4472
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4472
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details