Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080512R4FKTA

Description
12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080512R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512R4FKTA-ND
Chip Resistor - Surface Mount CRCW080512R4FKTA-ND
12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080512R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080512R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080512R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 12.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4782
Resistor, Thick Film, 12.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4782
RESISTOR, THICK FILM, 12.4 OHM, 125mW, 1%, FULL REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 12.4 OHM, 125mW, 1%, FULL REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080512R4FKTA-ND CRCW080512R4FKTA 07J4782
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 12.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers