Vishay Precision Group Chip Resistor - Surface Mount - CRCW080512R4FKEA CRCW080512R4FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 709922-CRCW080512R4F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 Ohms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 709922-CRCW080512R4F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 Ohms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080512R4FKEA
709922-CRCW080512R4FKEA
Chip Resistor - Surface Mount - CRCW080512R4FKEA 709922-CRCW080512R4FKEA
Manufacturer: Vishay Dale Win Source Part Number: 709922-CRCW080512R4F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 Ohms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Vishay Dale
Win Source Part Number: 709922-CRCW080512R4FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.4 Ohms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Chip Resistor - Surface Mount - 541-12.4CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4CDKR-ND
Chip Resistor - Surface Mount 541-12.4CDKR-ND
12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4CCT-ND
Chip Resistor - Surface Mount 541-12.4CCT-ND
12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4CTR-ND
Chip Resistor - Surface Mount 541-12.4CTR-ND
12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 12.4 Ohm 8W Resistor - 52-CRCW080512R4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.4 Ohm 8W Resistor
52-CRCW080512R4FKEA
SMD 12.4 Ohm 8W Resistor 52-CRCW080512R4FKEA
12.4 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080512R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512R4FKEA can be used for catalog matching and distributor lookup.

12.4 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080512R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512R4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8watt 12.4ohms 1% 100ppm - CRCW080512R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 12.4ohms 1% 100ppm
CRCW080512R4FKEA
Thick Film Resistors - SMD 1/8watt 12.4ohms 1% 100ppm CRCW080512R4FKEA
Thick Film Resistors - SMD 1/8watt 12.4ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 12.4ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 12R4, 1%, 0.125W, 0805; Resistance Vishay - 51P0382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.125W, 0805; Resistance Vishay
51P0382
Res, Thick Film, 12R4, 1%, 0.125W, 0805; Resistance Vishay 51P0382
RES, THICK FILM, 12R4, 1%, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4271
Res, Thick Film, 12R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4271
RES, THICK FILM, 12R4, 1%, 0.125W, 0805, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.125W, 0805, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080512R4FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080512R4FKEA
Resistors - Chip Resistor - Surface Mount CRCW080512R4FKEA
RES SMD 12.4 OHM 1% 1/8W 0805

RES SMD 12.4 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW080512R4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080512R4FKEA
Chip Resistor - Surface Mount CRCW080512R4FKEA
RES SMD 12.4 OHM 1% 1/8W 0805

RES SMD 12.4 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 709922-CRCW080512R4FKEA 541-12.4CDKR-ND 52-CRCW080512R4FKEA CRCW080512R4FKEA 51P0382 CRCW080512R4FKEA CRCW080512R4FKEA
Product Name Chip Resistor - Surface Mount - CRCW080512R4FKEA Chip Resistor - Surface Mount SMD 12.4 Ohm 8W Resistor Thick Film Resistors - SMD 1/8watt 12.4ohms 1% 100ppm Res, Thick Film, 12R4, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms 12.4 ohms 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers