Vishay Intertechnology, Inc. RES 12 OHM 1/8W 5% 0805 SMD CRCW080512R0JNTA

Description
RES 12ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 12ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/8W 5% 0805 SMD - CRCW080512R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/8W 5% 0805 SMD
CRCW080512R0JNTA
RES 12 OHM 1/8W 5% 0805 SMD CRCW080512R0JNTA
RES 12ohm 1/8W 5% 0805 SMD

RES 12ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080512R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512R0JNTA-ND
Chip Resistor - Surface Mount CRCW080512R0JNTA-ND
12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 12 5% 200 Rt1 Rohs Compliant Vishay - 49P0291 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 12 5% 200 Rt1 Rohs Compliant Vishay
49P0291
Crcw0805 12 5% 200 Rt1 Rohs Compliant Vishay 49P0291
CRCW0805 12 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 12 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080512R0JNTA CRCW080512R0JNTA-ND 49P0291
Product Name RES 12 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 12 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details