Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080512R0FKTA

Description
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080512R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512R0FKTA-ND
Chip Resistor - Surface Mount CRCW080512R0FKTA-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW080512R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW080512R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW080512R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080512R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080512R0FKTA
Chip Resistor - Surface Mount CRCW080512R0FKTA
RES SMD 12 OHM 1% 1/8W 0805

RES SMD 12 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 12 Ohm, 125Mw, 1%; Resistance Vishay - 07J4780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12 Ohm, 125Mw, 1%; Resistance Vishay
07J4780
Resistor, Thick Film, 12 Ohm, 125Mw, 1%; Resistance Vishay 07J4780
RESISTOR, THICK FILM, 12 OHM, 125mW, 1%; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RESISTOR, THICK FILM, 12 OHM, 125mW, 1%; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080512R0FKTA-ND CRCW080512R0FKTA CRCW080512R0FKTA 07J4780
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 12 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers