Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080512R0FKEB

Description
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080512R0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512R0FKEB-ND
Chip Resistor - Surface Mount CRCW080512R0FKEB-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 12R 1% Et5 E3 Rohs Compliant Vishay - 49P0289 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 12R 1% Et5 E3 Rohs Compliant Vishay
49P0289
D12/crcw0805 100 12R 1% Et5 E3 Rohs Compliant Vishay 49P0289
D12/CRCW0805 100 12R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 12R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080512R0FKEB-ND 49P0289
Product Name Chip Resistor - Surface Mount D12/crcw0805 100 12R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details