Vishay Precision Group Chip Resistor - Surface Mount CRCW080512R0FKEAHP

Description
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.0TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0TTR-ND
Chip Resistor - Surface Mount 541-12.0TTR-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0TCT-ND
Chip Resistor - Surface Mount 541-12.0TCT-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0TDKR-ND
Chip Resistor - Surface Mount 541-12.0TDKR-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 12.0 OHM .33W 1% 0805 SMD - CRCW080512R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM .33W 1% 0805 SMD
CRCW080512R0FKEAHP
RES 12.0 OHM .33W 1% 0805 SMD CRCW080512R0FKEAHP
RES 12.0ohm .33W 1% 0805 SMD

RES 12.0ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 8123397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123397P
Surface Mount Resistors 8123397P
Vishay CRCW080512R0FKEAHP

Vishay CRCW080512R0FKEAHP

Supplier's Site
Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay - 65AC3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay
65AC3418
Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay 65AC3418
RES, AEC-Q200, THICK FILM, 12R, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12R, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay - 52X0185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay
52X0185
Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay 52X0185
RES, AEC-Q200, THICK FILM, 12R, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12R, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4732
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4732
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-12.0TTR-ND CRCW080512R0FKEAHP 8123397P 65AC3418 41R4732
Product Name Chip Resistor - Surface Mount RES 12.0 OHM .33W 1% 0805 SMD Surface Mount Resistors Res, Aec-Q200, Thick Film, 12R, 0805; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data